Juno Lighting Group Outdoor Wall Light COD77PTE34FTCLBL

Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE (TOP), T6 G12 BI PIN METAL HALIDE (BOTTOM) LAMP TYPE 70 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet
Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE (TOP), T6 G12 BI PIN METAL HALIDE (BOTTOM) LAMP TYPE 70 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COD77PTE34FTCLBL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COD77PTE34FTCLBL
Outdoor Wall Light COD77PTE34FTCLBL
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE (TOP), T6 G12 BI PIN METAL HALIDE (BOTTOM) LAMP TYPE 70 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW DOWNLIGHT REFLECTOR COD MODEL
  • CYLINDER, ACCENT THROW LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • ELECTRONIC, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE (TOP), T6 G12 BI PIN METAL HALIDE (BOTTOM) LAMP TYPE
  • 70 W (TOP/BOTTOM) LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 347 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH FORWARD THROW DOWNLIGHT REFLECTOR
  • COD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COD77PTE34FTCLBL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details