Juno Lighting Group Outdoor Wall Light COD42CFUNDLWH

Description
CYLINDER, ACCENT/SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet
Description
CYLINDER, ACCENT/SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COD42CFUNDLWH - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COD42CFUNDLWH
Outdoor Wall Light COD42CFUNDLWH
CYLINDER, ACCENT/SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
  • CYLINDER, ACCENT/SECURITY LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE
  • 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH ACCENT THROW DOWNLIGHT REFLECTOR
  • COD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COD42CFUNDLWH
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details