Juno Lighting Group Outdoor Wall Light COD42CFE34DLBL

Description
CYLINDER, ACCENT/SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet
Description
CYLINDER, ACCENT/SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COD42CFE34DLBL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COD42CFE34DLBL
Outdoor Wall Light COD42CFE34DLBL
CYLINDER, ACCENT/SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
  • CYLINDER, ACCENT/SECURITY LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT (TOP/BOTTOM) LAMP TYPE
  • 26/32/42 W (TOP/BOTTOM) LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 347 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH ACCENT THROW DOWNLIGHT REFLECTOR
  • COD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COD42CFE34DLBL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details