Juno Lighting Group Outdoor Wall Light COD150HPTTDLL

Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet
Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COD150HPTTDLL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COD150HPTTDLL
Outdoor Wall Light COD150HPTTDLL
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
  • CYLINDER, ACCENT THROW LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • MAGNETIC, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH ACCENT THROW DOWNLIGHT REFLECTOR
  • COD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COD150HPTTDLL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details