Juno Lighting Group Outdoor Wall Light COD11PSE34DL

Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE (TOP/BOTTOM) LAMP TYPE 100 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet
Description
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE (TOP/BOTTOM) LAMP TYPE 100 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COD11PSE34DL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COD11PSE34DL
Outdoor Wall Light COD11PSE34DL
CYLINDER, ACCENT THROW LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH CSA (CANADA AND US) APPROVAL ELECTRONIC, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE (TOP/BOTTOM) LAMP TYPE 100 W (TOP/BOTTOM) LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH ACCENT THROW DOWNLIGHT REFLECTOR COD MODEL
  • CYLINDER, ACCENT THROW LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 15 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • ELECTRONIC, PULSE START BALLAST TYPE
  • ED17 MEDIUM BASE METAL HALIDE (TOP/BOTTOM) LAMP TYPE
  • 100 W (TOP/BOTTOM) LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 347 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH ACCENT THROW DOWNLIGHT REFLECTOR
  • COD MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COD11PSE34DL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details