Schneider Electric, Automation & Control Panel & DIN-rail Mounted Modular Selector Switches CMA / CMV / iCMA / iCMV

Description
PowerLogic CMA and CMV panel mounted (48x48) selector switches Acti 9 iCMA and iCMV DIN-rail mounted selector switches The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The ammeter selector switch uses a single ammeter (by means of current transformers) for successive measurement of the currents of a three-phase circuit. CMV - The voltmeter selector switch uses a single voltmeter for successive measurement of the voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit. The DIN rail switches have jumper terminal connection with captive screws for cables: iCMA - This 4-position ammeter selector switch uses a single ammeter (using current transformers) for successive measurement of the currents of a three-phase circuit. iCMV - This 7-position voltmeter selector switch uses a single voltmeter for successive measurement of voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit. Benefits It allows space savings in an electrical switchboard. Applications Panel instrumentation
Description
PowerLogic CMA and CMV panel mounted (48x48) selector switches Acti 9 iCMA and iCMV DIN-rail mounted selector switches The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The ammeter selector switch uses a single ammeter (by means of current transformers) for successive measurement of the currents of a three-phase circuit. CMV - The voltmeter selector switch uses a single voltmeter for successive measurement of the voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit. The DIN rail switches have jumper terminal connection with captive screws for cables: iCMA - This 4-position ammeter selector switch uses a single ammeter (using current transformers) for successive measurement of the currents of a three-phase circuit. iCMV - This 7-position voltmeter selector switch uses a single voltmeter for successive measurement of voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit. Benefits It allows space savings in an electrical switchboard. Applications Panel instrumentation

Suppliers

Company
Product
Description
Supplier Links
Panel & DIN-rail Mounted Modular Selector Switches - CMA / CMV / iCMA / iCMV - Schneider Electric, Automation & Control
Knightdale, NC, USA
Panel & DIN-rail Mounted Modular Selector Switches
CMA / CMV / iCMA / iCMV
Panel & DIN-rail Mounted Modular Selector Switches CMA / CMV / iCMA / iCMV
PowerLogic CMA and CMV panel mounted (48x48) selector switches Acti 9 iCMA and iCMV DIN-rail mounted selector switches The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The ammeter selector switch uses a single ammeter (by means of current transformers) for successive measurement of the currents of a three-phase circuit. CMV - The voltmeter selector switch uses a single voltmeter for successive measurement of the voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit. The DIN rail switches have jumper terminal connection with captive screws for cables: iCMA - This 4-position ammeter selector switch uses a single ammeter (using current transformers) for successive measurement of the currents of a three-phase circuit. iCMV - This 7-position voltmeter selector switch uses a single voltmeter for successive measurement of voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit. Benefits It allows space savings in an electrical switchboard. Applications Panel instrumentation

PowerLogic CMA and CMV panel mounted (48x48) selector switches
Acti 9 iCMA and iCMV DIN-rail mounted selector switches
The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles:

  • CMA - The ammeter selector switch uses a single ammeter (by means of current transformers) for successive measurement of the currents of a three-phase circuit.
  • CMV - The voltmeter selector switch uses a single voltmeter for successive measurement of the voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit.

The DIN rail switches have jumper terminal connection with captive screws for cables:

  • iCMA - This 4-position ammeter selector switch uses a single ammeter (using current transformers) for successive measurement of the currents of a three-phase circuit.
  • iCMV - This 7-position voltmeter selector switch uses a single voltmeter for successive measurement of voltages (phase-to-phase and phase-to-neutral) of a three-phase circuit.

Benefits It allows space savings in an electrical switchboard. Applications

Panel instrumentation

Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Rotary Switches
Product Number CMA / CMV / iCMA / iCMV
Product Name Panel & DIN-rail Mounted Modular Selector Switches
Actuator Type Knobbed Shaft
Current Rating 20.0 amps
AC Voltage Rating 500 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7009 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
2 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NHS - Main switch - NHS40-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details