Juno Lighting Group Lighting Control Panel CLS7

Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 17 7/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 7 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
Datasheet
Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 17 7/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 7 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Panel - CLS7 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Control Panel
CLS7
Lighting Control Panel CLS7
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 17 7/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 7 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
  • CURRENT LIMITING TYPE
  • INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
  • 14 1/4 INCH W X 3 13/16 INCH D X 17 7/8 INCH H SIZE
  • UL 1077, CUL, CSA C22.2 APPROVAL
  • 7 CIRCUIT(S)
  • 120/277 VAC OUTPUT VOLTAGE
  • TRAC-MASTER[R] BRAND
  • MOUNTING TYPE SURFACE MOUNT
  • CLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Control Panels
Product Number CLS7
Product Name Lighting Control Panel
Panel Type Lighting Control Panel
Panel Operation Electrical
Agency Approvals CSA Mark; UL
Notification Appliance Circuits 7
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Multistage Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details