Juno Lighting Group Lighting Control Panel CLS39

Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 33 13/16 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 39 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
Datasheet
Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 33 13/16 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 39 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Panel - CLS39 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Control Panel
CLS39
Lighting Control Panel CLS39
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 14 1/4 INCH W X 3 13/16 INCH D X 33 13/16 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 39 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE SURFACE MOUNT CLS MODEL
  • CURRENT LIMITING TYPE
  • INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
  • 14 1/4 INCH W X 3 13/16 INCH D X 33 13/16 INCH H SIZE
  • UL 1077, CUL, CSA C22.2 APPROVAL
  • 39 CIRCUIT(S)
  • 120/277 VAC OUTPUT VOLTAGE
  • TRAC-MASTER[R] BRAND
  • MOUNTING TYPE SURFACE MOUNT
  • CLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Control Panels
Product Number CLS39
Product Name Lighting Control Panel
Panel Type Lighting Control Panel
Panel Operation Electrical
Agency Approvals CSA Mark; UL
Notification Appliance Circuits 39
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
Aluminum Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.96 to 9.06 inch (100 to 230 mm)
Width 2.76 to 16.93 inch (70 to 430 mm)
View Details