Juno Lighting Group Lighting Control Panel CLS36F

Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 36 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE FLUSH MOUNT CLS MODEL
Datasheet
Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 36 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE FLUSH MOUNT CLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Panel - CLS36F - Juno Lighting Group
Des Plaines, IL, USA
Lighting Control Panel
CLS36F
Lighting Control Panel CLS36F
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 36 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE FLUSH MOUNT CLS MODEL
  • CURRENT LIMITING TYPE
  • INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
  • 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
  • UL 1077, CUL, CSA C22.2 APPROVAL
  • 36 CIRCUIT(S)
  • 120/277 VAC OUTPUT VOLTAGE
  • TRAC-MASTER[R] BRAND
  • MOUNTING TYPE FLUSH MOUNT
  • CLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Control Panels
Product Number CLS36F
Product Name Lighting Control Panel
Panel Type Lighting Control Panel
Panel Operation Electrical
Agency Approvals CSA Mark; UL
Notification Appliance Circuits 36
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Explosion Proof Temperature Control Panels - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
IP65 Hinged Stainless Steel Box - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details