CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
33 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
Juno Lighting Group
Done
Datasheet
Description
CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
33 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
33 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
CURRENT LIMITING TYPE
INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
UL 1077, CUL, CSA C22.2 APPROVAL
33 CIRCUIT(S)
120/277 VAC OUTPUT VOLTAGE
TRAC-MASTER[R] BRAND
MOUNTING TYPE FLUSH MOUNT
CLS MODEL
Supplier's Site
Datasheet
Technical Specifications
Juno Lighting Group
Product Category
Control Panels
Product Number
CLS33F
Product Name
Lighting Control Panel
Panel Type
Lighting Control Panel
Panel Operation
Electrical
Agency Approvals
CSA Mark; UL
Notification Appliance Circuits
33
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems