Juno Lighting Group Lighting Control Panel CLS26F

Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 26 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE FLUSH MOUNT CLS MODEL
Datasheet
Description
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 26 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE FLUSH MOUNT CLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Panel - CLS26F - Juno Lighting Group
Des Plaines, IL, USA
Lighting Control Panel
CLS26F
Lighting Control Panel CLS26F
CURRENT LIMITING TYPE INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE UL 1077, CUL, CSA C22.2 APPROVAL 26 CIRCUIT(S) 120/277 VAC OUTPUT VOLTAGE TRAC-MASTER[R] BRAND MOUNTING TYPE FLUSH MOUNT CLS MODEL
  • CURRENT LIMITING TYPE
  • INDUSTRIAL GRAY DURABLE POWER COATED 16 GAUGE DIE FORMED STEEL MATERIAL
  • 15 7/16 INCH W X 3 13/16 INCH D X 35 1/8 INCH H SIZE
  • UL 1077, CUL, CSA C22.2 APPROVAL
  • 26 CIRCUIT(S)
  • 120/277 VAC OUTPUT VOLTAGE
  • TRAC-MASTER[R] BRAND
  • MOUNTING TYPE FLUSH MOUNT
  • CLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Control Panels
Product Number CLS26F
Product Name Lighting Control Panel
Panel Type Lighting Control Panel
Panel Operation Electrical
Agency Approvals CSA Mark; UL
Notification Appliance Circuits 26
Unlock Full Specs
to access all available technical data

Similar Products

Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
GWRCS control station - increased safety ex ed grp control stations - BARTEC
Specs
Operating Temperature -50 to 60 F (-45.56 to 15.56 C)
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details