Juno Lighting Group Vandal Resistant Commercial Fixture CL400PSQTLPLSWH

Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP CL MODEL
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CL400PSQTLPLSWH - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CL400PSQTLPLSWH
Vandal Resistant Commercial Fixture CL400PSQTLPLSWH
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP CL MODEL
  • 21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ACRYLIC DROP LENS REFRACTOR/LENS TYPE
  • ACCUSQUARE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH SOCKET FOR PROTECTED LAMP, CLEAR HID LAMP
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CL400PSQTLPLSWH
Product Name Vandal Resistant Commercial Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details