21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
ACCUSQUARE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
CL MODEL
Juno Lighting Group
Done
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
ACCUSQUARE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
CL MODEL
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
ACCUSQUARE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
CL MODEL
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE