Juno Lighting Group Vandal Resistant Commercial Fixture CL400PSQTCELTPG

Description
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP CL MODEL
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CL400PSQTCELTPG - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CL400PSQTCELTPG
Vandal Resistant Commercial Fixture CL400PSQTCELTPG
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP CL MODEL
  • 21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
  • ACCUSQUARE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CL400PSQTCELTPG
Product Name Vandal Resistant Commercial Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products