Juno Lighting Group Vandal Resistant Commercial Fixture CL400HPQTCETPG

Description
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION CL MODEL
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CL400HPQTCETPG - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CL400HPQTCETPG
Vandal Resistant Commercial Fixture CL400HPQTCETPG
21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION CL MODEL
  • 21 1/2 INCH L X 21 1/2 INCH W X 8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • MAGNETIC, QUAD TAP BALLAST TYPE
  • ED18 HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FLAT TEMPERED PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
  • ACCUSQUARE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CL400HPQTCETPG
Product Name Vandal Resistant Commercial Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details