Juno Lighting Group Vandal Resistant Commercial Fixture CL320PSQTPLSWH

Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP CL MODEL
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - CL320PSQTPLSWH - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Commercial Fixture
CL320PSQTPLSWH
Vandal Resistant Commercial Fixture CL320PSQTPLSWH
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ACRYLIC DROP LENS REFRACTOR/LENS TYPE ACCUSQUARE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH SOCKET FOR PROTECTED LAMP CL MODEL
  • 21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • SQUARE SHAPE
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED37 METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ACRYLIC DROP LENS REFRACTOR/LENS TYPE
  • ACCUSQUARE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH SOCKET FOR PROTECTED LAMP
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CL320PSQTPLSWH
Product Name Vandal Resistant Commercial Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details