21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED28 METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ACRYLIC DROP LENS REFRACTOR/LENS TYPE
ACCUSQUARE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH SOCKET FOR PROTECTED LAMP
CL MODEL
Juno Lighting Group
Done
Datasheet
Description
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED28 METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ACRYLIC DROP LENS REFRACTOR/LENS TYPE
ACCUSQUARE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH SOCKET FOR PROTECTED LAMP
CL MODEL
21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED28 METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
STEEL HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
ACRYLIC DROP LENS REFRACTOR/LENS TYPE
ACCUSQUARE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH SOCKET FOR PROTECTED LAMP
CL MODEL