Schneider Electric Safety Sw, Non-Fusible, 4Pst, 400A, 600V; Product Range Square D By Schneider Electric CHU465

Description
SAFETY SW, NON-FUSIBLE, 4PST, 400A, 600V; Product Range:-; Contact Configuration:4PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:400A; Contact Voltage DC Max:600V; Contact Current DC Max:400A RoHS Compliant: Yes
Description
SAFETY SW, NON-FUSIBLE, 4PST, 400A, 600V; Product Range:-; Contact Configuration:4PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:400A; Contact Voltage DC Max:600V; Contact Current DC Max:400A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Non-Fusible, 4Pst, 400A, 600V; Product Range Square D By Schneider Electric - 79C5549 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Non-Fusible, 4Pst, 400A, 600V; Product Range Square D By Schneider Electric
79C5549
Safety Sw, Non-Fusible, 4Pst, 400A, 600V; Product Range Square D By Schneider Electric 79C5549
SAFETY SW, NON-FUSIBLE, 4PST, 400A, 600V; Product Range:-; Contact Configuration:4PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:400A; Contact Voltage DC Max:600V; Contact Current DC Max:400A RoHS Compliant: Yes

SAFETY SW, NON-FUSIBLE, 4PST, 400A, 600V; Product Range:-; Contact Configuration:4PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:400A; Contact Voltage DC Max:600V; Contact Current DC Max:400A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C5549
Product Name Safety Sw, Non-Fusible, 4Pst, 400A, 600V; Product Range Square D By Schneider Electric
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254434 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-6068078-ND - DigiKey
Specs
Current Rating 0.1500 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details