Schneider Electric Safety Sw, Non-Fusible, 3Pst, 60A, 600V; Product Range Square D By Schneider Electric CHU362AWK

Description
SAFETY SW, NON-FUSIBLE, 3PST, 60A, 600V; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:600V; Contact Current DC Max:60A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, NON-FUSIBLE, 3PST, 60A, 600V; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:600V; Contact Current DC Max:60A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Non-Fusible, 3Pst, 60A, 600V; Product Range Square D By Schneider Electric - 17C7544 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Non-Fusible, 3Pst, 60A, 600V; Product Range Square D By Schneider Electric
17C7544
Safety Sw, Non-Fusible, 3Pst, 60A, 600V; Product Range Square D By Schneider Electric 17C7544
SAFETY SW, NON-FUSIBLE, 3PST, 60A, 600V; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:600V; Contact Current DC Max:60A RoHS Compliant: Yes

SAFETY SW, NON-FUSIBLE, 3PST, 60A, 600V; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; Contact Voltage DC Max:600V; Contact Current DC Max:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 17C7544
Product Name Safety Sw, Non-Fusible, 3Pst, 60A, 600V; Product Range Square D By Schneider Electric
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automation technology - Position and limit switches - M 330 - M 330 roller plunger R - T/M 330 roller plunger R - MR 330-11Y-961 -  - Schmersal Inc.
Specs
Switch Type Electrical Switching
Current Rating 6 amps
International Approvals EN IEC 60947-5-1
View Details
Industrial Interlocks - 409999 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6035618-ND - DigiKey
Specs
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details