Juno Lighting Group Fluorescent Recessed Housing CH8-226Q

Description
SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE 6-1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) F26 QT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/8 INCH CEILING OPENING SIZE CH8 MODEL
Datasheet
Description
SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE 6-1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) F26 QT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/8 INCH CEILING OPENING SIZE CH8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CH8-226Q - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
CH8-226Q
Fluorescent Recessed Housing CH8-226Q
SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE 6-1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) F26 QT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/8 INCH CEILING OPENING SIZE CH8 MODEL
  • SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE
  • 6-1/2 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • F26 QT, 4-PIN LAMP TYPE
  • 26 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8-1/8 INCH CEILING OPENING SIZE
  • CH8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CH8-226Q
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details