Juno Lighting Group Fluorescent Recessed Housing CH6-213Q

Description
SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE 5-1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) F13 QT, 4-PIN LAMP TYPE 13 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE CH6 MODEL
Datasheet
Description
SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE 5-1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) F13 QT, 4-PIN LAMP TYPE 13 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE CH6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CH6-213Q - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
CH6-213Q
Fluorescent Recessed Housing CH6-213Q
SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE 5-1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) F13 QT, 4-PIN LAMP TYPE 13 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE CH6 MODEL
  • SHALLOW DOWNLIGHT ROUGH-IN HOUSING TYPE
  • 5-1/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • F13 QT, 4-PIN LAMP TYPE
  • 13 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING, DIE FORMED GALVANIZED STEEL SOCKET HOUSING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • CH6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CH6-213Q
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details