SAFETY SW, FUSIBLE, DPST, 400A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:400A; Contact Voltage DC Max:250V; Contact Current DC Max:400A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 89H3925 |
| Product Name | Safety Sw, Fusible, Dpst, 400A, 240Vac; Product Range Square D By Schneider Electric |
| Current Rating | 400 amps |