Schneider Electric Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric CH224NRB

Description
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric - 79C5566 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric
79C5566
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric 79C5566
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C5566
Product Name Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101955 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-6020598-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details