Schneider Electric Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric CH224NAWK

Description
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric - 79C5565 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric
79C5565
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric 79C5565
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C5565
Product Name Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254391 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Safety Command Switches -  - SICK
Specs
Interlock Switch Style Manually Operated (Bolt) Interlock Switch
View Details