Schneider Electric Safety Switch, Fusible, Dpst, 30A/240Vac; Product Range Square D By Schneider Electric CH221NRB

Description
SAFETY SWITCH, FUSIBLE, DPST, 30A/240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes
Datasheet
Description
SAFETY SWITCH, FUSIBLE, DPST, 30A/240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch, Fusible, Dpst, 30A/240Vac; Product Range Square D By Schneider Electric - 79C5558 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, Fusible, Dpst, 30A/240Vac; Product Range Square D By Schneider Electric
79C5558
Safety Switch, Fusible, Dpst, 30A/240Vac; Product Range Square D By Schneider Electric 79C5558
SAFETY SWITCH, FUSIBLE, DPST, 30A/240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes

SAFETY SWITCH, FUSIBLE, DPST, 30A/240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:30A; Contact Voltage DC Max:250V; Contact Current DC Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C5558
Product Name Safety Switch, Fusible, Dpst, 30A/240Vac; Product Range Square D By Schneider Electric
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1072708-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Industrial Interlocks - 410139 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details