Schneider Electric Safety Sw, Fusible, Dpst, 100A, 240Vac; Product Range Square D By Schneider Electric CD223N

Description
SAFETY SW, FUSIBLE, DPST, 100A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPST, 100A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 100A, 240Vac; Product Range Square D By Schneider Electric - 79C5390 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 100A, 240Vac; Product Range Square D By Schneider Electric
79C5390
Safety Sw, Fusible, Dpst, 100A, 240Vac; Product Range Square D By Schneider Electric 79C5390
SAFETY SW, FUSIBLE, DPST, 100A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 100A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:100A; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 79C5390
Product Name Safety Sw, Fusible, Dpst, 100A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 409993 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-1073209-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details