Schneider Electric, Ltd. Thermal Overload/Heater CC87.7

Description
CONTACTOR THERMAL, UNIT FOR USE WITH C SERIES, 70.2 - 75.1A. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR THERMAL, UNIT FOR USE WITH C SERIES, 70.2 - 75.1A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57451061 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57451061
Thermal Overload/Heater 57451061
CONTACTOR THERMAL, UNIT FOR USE WITH C SERIES, 70.2 - 75.1A. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR THERMAL, UNIT FOR USE WITH C SERIES, 70.2 - 75.1A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57451061
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KF300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Contactor - 20799533 - Radwell International
Specs
Number of Poles 4
View Details
Solid State Overload/Relay - 32198717 - Radwell International
Specs
Device Technology Solid State
View Details