Schneider Electric, Ltd. Thermal Overload/Heater CC20.9

Description
THERMAL OVERLOAD HEATER ELEMENT, CC RANGE, MELTING ALLOY THERMAL OVERLOAD TYPE, 13.6-16.4 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD HEATER ELEMENT, CC RANGE, MELTING ALLOY THERMAL OVERLOAD TYPE, 13.6-16.4 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57450934 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57450934
Thermal Overload/Heater 57450934
THERMAL OVERLOAD HEATER ELEMENT, CC RANGE, MELTING ALLOY THERMAL OVERLOAD TYPE, 13.6-16.4 AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD HEATER ELEMENT, CC RANGE, MELTING ALLOY THERMAL OVERLOAD TYPE, 13.6-16.4 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
SQUARE D Contactors & Starters CC20.9

SQUARE D Contactors & Starters CC20.9

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57450934
Product Name Thermal Overload/Heater Thermal Overload/Heater
Continuous Current 16.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KL400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-100A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details