Schneider Electric Power Relays, Over 2 Amps CAD50U7

Description
RELAY GEN PURPOSE 5PST 10A 240V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 5PST 10A 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-CAD50U7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-CAD50U7-ND
Power Relays, Over 2 Amps 4008-CAD50U7-ND
RELAY GEN PURPOSE 5PST 10A 240V

RELAY GEN PURPOSE 5PST 10A 240V

Buy Now Datasheet
Relay, 5Pst-No, 600Vac, 10A; Contact Configuration Schneider Electric - 79C5278 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 5Pst-No, 600Vac, 10A; Contact Configuration Schneider Electric
79C5278
Relay, 5Pst-No, 600Vac, 10A; Contact Configuration Schneider Electric 79C5278
RELAY, 5PST-NO, 600VAC, 10A; Contact Configuration:5PST-N O; Coil Voltage:240VAC; Contact Current:10A; Product Range:TeSys Deca Relay; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:600VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, 5PST-NO, 600VAC, 10A; Contact Configuration:5PST-NO; Coil Voltage:240VAC; Contact Current:10A; Product Range:TeSys Deca Relay; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:600VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 4008-CAD50U7-ND 79C5278
Product Name Power Relays, Over 2 Amps Relay, 5Pst-No, 600Vac, 10A; Contact Configuration Schneider Electric
Relay Type General
Mounting DIN DIN; DIN Rail
Throw Single Throw Single Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-158 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CFB310KA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details