RELAY GEN PURPOSE 5PST 10A 230V
RELAY 600V 10AMP TESYS + OPTIONS
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-CAD50P7-ND | 89H3909 |
| Product Name | Power Relays, Over 2 Amps | Relay 600V 10Amp Tesys + Options Schneider Electric |
| Relay Type | General |