Schneider Electric Contactors CAD50G7

Description
Schneider Electric CAD50G7 Contactor
Request a Quote
Description
Schneider Electric CAD50G7 Contactor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7446829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7446829
Contactors 7446829
Schneider Electric CAD50G7 Contactor

Schneider Electric CAD50G7 Contactor

Supplier's Site
RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 5 NO CONTACTS - 70007302 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 5 NO CONTACTS
70007302
RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 5 NO CONTACTS 70007302
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 77 × 45 × 84 mm Approvals: UL, CSA, DEMKO, SEMKO

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 77 × 45 × 84 mm
  • Approvals: UL, CSA, DEMKO, SEMKO
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 7446829 70007302
Product Name Contactors RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 5 NO CONTACTS
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX12CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244810 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details