The CAD50FD is a control relay with five normally open contacts for control circuits up to 690 V AC and 110 V DC. It has screw clamp terminals for 1-4 mm² cables and mounts on DIN rail or plate. Rated at 10 A thermal current, it withstands 6 kV impulse voltage and switches up to 140 A AC or 250 A DC. Operating times are 53-72 ms on energisation and 16-24 ms on de-energisation. Mechanical durability is 30 million cycles. Dimensions are 77 mm high, 45 mm wide, and 93 mm deep, weighing 0.58 kg. It complies with IEC 60947-5-1, UL 60947-5-1, and CSA C22.2 No 60947-5-1, with certifications for CB, UL, CSA, EAC, CE, and UKCA. Front face protection is IP2X, with operating temperatures from -40 °C to 70 °C.
RELAY GEN PURPOSE 5PST 10A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD50FD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |