The CAD50ED is a control relay with five normally open contacts, designed for control circuits operating up to 690 V AC and 48 V DC. It features screw clamp terminals compatible with 1 to 4 mm² flexible or solid cables and mounts on a plate or DIN rail. The relay has a rated thermal current of 10 A, an impulse withstand voltage of 6 kV, and meets IEC 60947-5-1, UL, and CSA standards. It operates within -40 to 70 °C with derating above 60 °C, has an insulation resistance greater than 10 MΩ, and a mechanical durability of 30 million cycles. Its dimensions are 77 mm high, 45 mm wide, and 93 mm deep, with a mass of 0.58 kg. The device complies with IP2X protection and TH environmental treatment.
RELAY GEN PURPOSE 5PST 10A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD50ED-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |