Schneider Electric Contactors CAD50BL

Description
Schneider Electric CAD50BL Contactor
Request a Quote Datasheet
Description
Schneider Electric CAD50BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6087312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6087312
Contactors 6087312
Schneider Electric CAD50BL Contactor

Schneider Electric CAD50BL Contactor

Supplier's Site
Contactor, 5Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric - 79C5269 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 5Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric
79C5269
Contactor, 5Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric 79C5269
CONTACTOR, 5PST-NO, 690VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:5PST-N O; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 5PST-NO, 690VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:5PST-NO; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 5 NO CONTACTS - 70007304 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 5 NO CONTACTS
70007304
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 5 NO CONTACTS 70007304
Compatible with programmable controller outputs. Suppressor Fitted as Standard

Compatible with programmable controller outputs.

  • Suppressor Fitted as Standard
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 6087312 79C5269 70007304
Product Name Contactors Contactor, 5Pst-No, 690Vac, Din Rail; Load Current Inductive Schneider Electric RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 5 NO CONTACTS
Type Electrical Contactor Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 5
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.74 - Modular contactor 32A - 227402301717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details
Contactors - 1111-LEV200AKANA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Contactors - 3596-GX21CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details