The CAD50BL is a control relay with five normally open contacts, rated for up to 690 V AC and 24 V DC low-consumption coil operation. It uses screw clamp terminals for 1-4 mm² flexible or solid conductors and mounts on DIN rail or plate. It has a mechanical durability of 30 million cycles, an operating rate of 180 cycles per minute, and an operating time of 65-88 ms for energization and 14-25 ms for de-energization. The relay conforms to IEC 60947-5-1, UL 60947-5-1, CSA C22.2 No 60947-5-1, and is certified for CB, UL, CSA, EAC, CE, and UKCA. It operates in ambient temperatures from -40 °C to 70 °C with derating above 60 °C, and meets IP2X protection. Dimensions are 77 mm high, 45 mm wide, and 93 mm deep, with a mass of 0.58 kg.
RELAY GEN PURPOSE 5PST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD50BL-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |