Schneider Electric Contactors CAD50B7

Description
Schneider Electric CAD50B7 Contactor
Request a Quote
Description
Schneider Electric CAD50B7 Contactor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3950380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3950380
Contactors 3950380
Schneider Electric CAD50B7 Contactor

Schneider Electric CAD50B7 Contactor

Supplier's Site
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 5 NO CONTACTS - 70007300 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 5 NO CONTACTS
70007300
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 5 NO CONTACTS 70007300
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 77 × 45 × 84 mm Approvals: UL, CSA, DEMKO, SEMKO

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 77 × 45 × 84 mm
  • Approvals: UL, CSA, DEMKO, SEMKO
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 3950380 70007300
Product Name Contactors RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 5 NO CONTACTS
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400241640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 8-1393132-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VDC 12 volts
View Details
C310 - AC and bi-directional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Contactors - 3596-GX21SBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details