The CAD506R7 is a control relay with five normally open contacts, rated for up to 690 V AC and 440 V AC control circuit voltage at 50/60 Hz. It features lug-ring terminals with an external diameter of 8 mm and mounts on a plate or rail. The relay has a mechanical durability of 30 million cycles, an operating time of 12 to 22 ms for energisation, and a thermal current rating of 10 A at 60 °C. It meets IEC 60947-5-1, UL, CSA, and other international standards, with an IP2X front-face protection rating and compliance with EU RoHS and REACh regulations. Dimensions are 77 mm high, 45 mm wide, and 84 mm deep, weighing 0.58 kg. The operating temperature range is -40 to 60 °C, derated to 70 °C, with storage from -60 to 80 °C.
RELAY GEN PURPOSE 5PST 10A 440V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD506R7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |