The CAD506BL is a control relay with five normally open contacts, designed for control circuits up to 690 V AC and 24 V DC low-consumption coil operation. It mounts on a support rail or plate and features lugs-ring terminals for connections. The relay has a rated thermal current of 10 A, a mechanical durability of 30 million cycles, and an operating time of 65 to 88 ms for coil energisation. Its physical dimensions are 77 mm height, 45 mm width, and 93 mm depth, with a net weight of 0.58 kg. It complies with IEC 60947-5-1, UL 60947-5-1, CSA C22.2 No 60947-5-1, and other international standards, rated for ambient temperatures from -40°C to 70°C and an IP2X protection level.
RELAY GEN PURPOSE 5PST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD506BL-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |