The CAD506B7 is a control relay for control circuits with five normally open contacts, rated for up to 690 V AC and 24 V AC 50/60 Hz coil operation. It features lugs with ring terminals and mounts on DIN rail or plate, with dimensions of 77 mm height, 45 mm width, and 84 mm depth, weighing 0.58 kg. It has a conventional thermal current rating of 10 A, a rated making capacity of 140 A AC and 250 A DC, and an impulse withstand voltage of 6 kV. The relay complies with IEC 60947-5-1, UL, CSA, and other international standards, operates from -40 to 70 °C with derating, and meets IP2X protection. It supports 180 operations per minute and has a mechanical durability of 30 million cycles.
RELAY GEN PURPOSE 5PST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD506B7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |