The TeSys CAD503P7 is a control relay with five normally open contacts, rated for up to 690 V AC and a 230 V AC coil voltage, designed for control circuit applications in industrial automation. It mounts on a support plate or rail, with spring terminals accepting 1-2.5 mm² solid or flexible cables. The relay has a mechanical durability of 30 million cycles, an operating time of 12-22 ms on energization, and a maximum switching rate of 180 cycles per minute. It conforms to IEC 60947-5-1, UL 60947-5-1, and CSA C22.2 No. 60947-5-1 standards, with IP2X protection and an operating temperature range of -40 to 70 °C. Dimensions are 99 mm height, 45 mm width, and 84 mm depth, weighing 0.58 kg.
RELAY GEN PURPOSE 5PST 10A 230V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD503P7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |