The CAD32T7 is a control relay with 3 normally open and 2 normally closed contacts, designed for AC control circuits up to 690 V and 480 V AC coil voltage. It mounts on a support plate or rail and has screw clamp terminals compatible with 1 to 4 mm² flexible or solid conductors. The relay has a maximum operating rate of 180 cycles per minute, a mechanical durability of 30 million cycles, and operates within an ambient temperature range of -40 to 70 °C. Its dimensions are 77 mm in height, 45 mm in width, and 84 mm in depth, with a weight of 0.58 kg. It meets IEC 60947-5-1, UL, CSA, and other international standards, and has an IP2X protection rating. The relay is certified for CB, CCC, UL, CSA, EAC, CE, and UKCA compliance.
RELAY GEN PURPOSE 5PST 10A 480V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD32T7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |