The CAD32SD is a TeSys Deca control relay with 3 NO and 2 NC contacts for control circuits up to 690 V AC and 72 V DC. It mounts on a support rail or plate and uses screw clamp terminals for 1-4 mm² cables. Rated at 10 A thermal current and 6 kV impulse withstand, it operates with a 28 ms time constant and 30 million mechanical cycles. Maximum operating rate is 180 cycles per minute. Dimensions are 77 mm high, 45 mm wide, and 93 mm deep, weighing 0.58 kg. It complies with EN/IEC 60947-5-1, UL, CSA, and meets CB, UL, CSA, EAC, CE, and UKCA certifications. Operating temperature ranges from -40 to 60 °C with derating to 70 °C.
RELAY GEN PURPOSE 5PST 10A 72V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD32SD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |