Schneider Electric Power Relays, Over 2 Amps CAD32P7

Description
RELAY GEN PURPOSE 5PST 10A 230V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 5PST 10A 230V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-CAD32P7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-CAD32P7-ND
Power Relays, Over 2 Amps 4008-CAD32P7-ND
RELAY GEN PURPOSE 5PST 10A 230V

RELAY GEN PURPOSE 5PST 10A 230V

Buy Now Datasheet
Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric - 66AH9426 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric
66AH9426
Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric 66AH9426
RELAY, 3NO, 2NC, 600VAC, 10A; Contact Configuration:3PST-N O, DPST-NC; Coil Voltage:230V; Contact Current:10A; Product Range:TeSys D Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:690V; Relay Terminals:Screw; RoHS Compliant: Yes

RELAY, 3NO, 2NC, 600VAC, 10A; Contact Configuration:3PST-NO, DPST-NC; Coil Voltage:230V; Contact Current:10A; Product Range:TeSys D Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:690V; Relay Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3No/2Nc, 230Vac, Din Rail; Contact Configuration Schneider Electric - 89H9198 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3No/2Nc, 230Vac, Din Rail; Contact Configuration Schneider Electric
89H9198
Contactor, 3No/2Nc, 230Vac, Din Rail; Contact Configuration Schneider Electric 89H9198
CONTACTOR, 3NO/2NC, 230VAC, DIN RAIL; Contact Configuration:3PST-N O, DPST-NC; Coil Voltage:230V; Contact Current:10A; Product Range:TeSys Deca Relay; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:690V; Contact Material:-RoHS Compliant: Yes

CONTACTOR, 3NO/2NC, 230VAC, DIN RAIL; Contact Configuration:3PST-NO, DPST-NC; Coil Voltage:230V; Contact Current:10A; Product Range:TeSys Deca Relay; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:690V; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-CAD32P7-ND 66AH9426 89H9198
Product Name Power Relays, Over 2 Amps Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric Contactor, 3No/2Nc, 230Vac, Din Rail; Contact Configuration Schneider Electric
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 158 F (-40 to 70 C)
AC Coil Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 26.04 - Step relay 10A - 260480240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details