The TeSys CAD32L7 is a control relay with a 3 NO + 2 NC contact configuration, designed for control circuit applications up to 690 V AC. It operates on a 200 V AC coil and complies with utilisation categories AC-14, AC-15, and DC-13. The relay has a rated thermal current of 10 A and withstands up to 140 A AC or 250 A DC making capacity. Mounting is supported on DIN rail or plate with screw clamp terminals accepting 1 to 4 mm² flexible or solid conductors. Dimensions are 77 mm height, 45 mm width, and 84 mm depth. It meets IEC 60947-5-1, UL, CSA, and other international standards, with IP2X protection and an operating temperature range of -40 to 70 °C. Mechanical durability is rated at 30 million cycles, with a maximum operating rate of 180 cycles per minute.
RELAY GEN PURPOSE 5PST 10A 200V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD32L7-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |