Schneider Electric Power Relays, Over 2 Amps CAD32JL

Description
RELAY GEN PURPOSE 5PST 10A 12V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 5PST 10A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-CAD32JL-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-CAD32JL-ND
Power Relays, Over 2 Amps 4008-CAD32JL-ND
RELAY GEN PURPOSE 5PST 10A 12V

RELAY GEN PURPOSE 5PST 10A 12V

Buy Now Datasheet
Relay 600V 10Amp Tesys + Options Schneider Electric - 79C5260 - Newark, An Avnet Company
Chicago, IL, United States
Relay 600V 10Amp Tesys + Options Schneider Electric
79C5260
Relay 600V 10Amp Tesys + Options Schneider Electric 79C5260
RELAY 600V 10AMP TESYS + OPTIONS

RELAY 600V 10AMP TESYS + OPTIONS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4008-CAD32JL-ND 79C5260
Product Name Power Relays, Over 2 Amps Relay 600V 10Amp Tesys + Options Schneider Electric
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details