Schneider Electric Contactors CAD32G7

Description
Schneider Electric CAD32G7 Contactor
Request a Quote Datasheet
Description
Schneider Electric CAD32G7 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7446787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7446787
Contactors 7446787
Schneider Electric CAD32G7 Contactor

Schneider Electric CAD32G7 Contactor

Supplier's Site
RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 3 NO/2 NC CONTACTS - 70007303 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 3 NO/2 NC CONTACTS
70007303
RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 3 NO/2 NC CONTACTS 70007303
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 77 × 45 × 84 mm Approvals: UL, CSA, DEMKO, SEMKO

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 77 × 45 × 84 mm
  • Approvals: UL, CSA, DEMKO, SEMKO
Supplier's Site
Power Relay, 3No/2Nc 120Vac 10A Din Rail; Load Current Inductive Schneider Electric - 79C5259 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3No/2Nc 120Vac 10A Din Rail; Load Current Inductive Schneider Electric
79C5259
Power Relay, 3No/2Nc 120Vac 10A Din Rail; Load Current Inductive Schneider Electric 79C5259
POWER RELAY, 3NO/2NC 120VAC 10A DIN RAIL; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:5PST-N O, SPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

POWER RELAY, 3NO/2NC 120VAC 10A DIN RAIL; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:5PST-NO, SPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 7446787 70007303 79C5259
Product Name Contactors RELAY, INDUSTRIAL, NEMA A600/Q600, 120VAC CONTROL, 3 NO/2 NC CONTACTS Power Relay, 3No/2Nc 120Vac 10A Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 5 5
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 4-1672124-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details