Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012812-CAD32FD
Termination: Screw
Length: 99 mm
Mounting: SMD (SMT)
Contact Current Rating: 10 A
Number of Poles: 5
Width: 45 mm
Categories: OEM Parts(C-E)
Case / Package: 600
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 95 mm
RoHS: Compliant
Min Operating Temperature: -5 °C
Coil Voltage (DC): 110 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012812-CAD32FD |
| Product Name | OEM Parts - OEM Parts (C - E) - CAD32FD |