Schneider Electric Contactors CAD32BL

Description
Schneider Electric CAD32BL Contactor
Request a Quote Datasheet
Description
Schneider Electric CAD32BL Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6087255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6087255
Contactors 6087255
Schneider Electric CAD32BL Contactor

Schneider Electric CAD32BL Contactor

Supplier's Site
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 3 NO/2 NC CONTACTS - 70007305 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 3 NO/2 NC CONTACTS
70007305
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 3 NO/2 NC CONTACTS 70007305
Compatible with programmable controller outputs. Suppressor Fitted as Standard

Compatible with programmable controller outputs.

  • Suppressor Fitted as Standard
Supplier's Site
Contactor, 3Pst/dpst, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 66AH5363 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst/dpst, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
66AH5363
Contactor, 3Pst/dpst, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 66AH5363
CONTACTOR, 3PST/DPST, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O, DPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil RoHS Compliant: Yes

CONTACTOR, 3PST/DPST, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO, DPST-NC; No. of Poles:5 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 6087255 70007305 66AH5363
Product Name Contactors RELAY, INDUSTRIAL, NEMA A600/Q600, 24VDC CONTROL, 3 NO/2 NC CONTACTS Contactor, 3Pst/dpst, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHVA150-A3D48V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX14BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1220940 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details