Schneider Electric Power Relays, Over 2 Amps CAD32BD

Description
RELAY GEN PURPOSE 5PST 10A 24V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE 5PST 10A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-CAD32BD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-CAD32BD-ND
Power Relays, Over 2 Amps 4008-CAD32BD-ND
RELAY GEN PURPOSE 5PST 10A 24V

RELAY GEN PURPOSE 5PST 10A 24V

Buy Now Datasheet
Relay, 600Vac, 10A; Contact Configuration Schneider Electric - 79C5252 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 600Vac, 10A; Contact Configuration Schneider Electric
79C5252
Relay, 600Vac, 10A; Contact Configuration Schneider Electric 79C5252
RELAY, 600VAC, 10A; Contact Configuration:3NO / 2NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:TeSys Deca Relay; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; Coil Resistance:-RoHS Compliant: Yes

RELAY, 600VAC, 10A; Contact Configuration:3NO / 2NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:TeSys Deca Relay; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric - 66AH9424 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric
66AH9424
Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric 66AH9424
RELAY, 3NO, 2NC, 600VAC, 10A; Contact Configuration:3PST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CAD32 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; RoHS Compliant: Yes

RELAY, 3NO, 2NC, 600VAC, 10A; Contact Configuration:3PST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CAD32 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:690VAC; Relay Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-CAD32BD-ND 79C5252 66AH9424
Product Name Power Relays, Over 2 Amps Relay, 600Vac, 10A; Contact Configuration Schneider Electric Relay, 3No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Throw Single Throw Single Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0635 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details