Schneider Electric Contactors CAD32B7

Description
Schneider Electric CAD32B7 Contactor
Request a Quote
Description
Schneider Electric CAD32B7 Contactor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3950431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3950431
Contactors 3950431
Schneider Electric CAD32B7 Contactor

Schneider Electric CAD32B7 Contactor

Supplier's Site
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 3 NO/2 NC CONTACTS - 70007301 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 3 NO/2 NC CONTACTS
70007301
RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 3 NO/2 NC CONTACTS 70007301
Mounting on 35 mm DIN track or 4 screw direct mounting. Specifications: NEMA A600, Q600 IEC AC15, DC13 Screw Clamp Terminals Dimensions (L × W × H): 77 × 45 × 84 mm Approvals: UL, CSA, DEMKO, SEMKO

Mounting on 35 mm DIN track or 4 screw direct mounting.
Specifications:

  • NEMA A600, Q600
  • IEC AC15, DC13
  • Screw Clamp Terminals
  • Dimensions (L × W × H): 77 × 45 × 84 mm
  • Approvals: UL, CSA, DEMKO, SEMKO
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 3950431 70007301
Product Name Contactors RELAY, INDUSTRIAL, NEMA A600/Q600, 24VAC CONTROL, 3 NO/2 NC CONTACTS
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401CBX-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001014 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details